Makes Large Network Installations Simple and Meets or Exceeds Industry Standards

This 1000-ft. cable comes pre-packaged in an easy-to-use pull box. Simply pull what you need for your installation and keep the remainder stowed away.

The N224-01K-BK is built to last in high-demand data center and networking applications. Manufactured from 23 AWG copper wire, it delivers speeds up to 550 MHz/1 Gbps. Protected by a durable plenum-rated PVC jacket, this cable keeps near-end crosstalk levels to a minimum. It is ideal for all horizontal wiring applications, including 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, EIA/TIA and Token Ring Type 3. It meets or exceeds most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6, draft 11).

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.