Snaps Into Keystone Wall Plates, Eases Installation with 90 Degree RJ45 Port

The N235-001-SH-D is designed to snap into keystone wall plates, including Tripp Lite’s N042-series. It makes feed-through patching convenient in installations that require connections through walls.

One RJ45 port is angled down at a 90-degree angle to reduce the clearance necessary to connect a cable. This is especially useful in tight spaces or hard-to-reach areas. The angled port can also reduce strain on the cable and allow devices connected to the cable to be placed close to walls.

Reduces Line Noise, TAA-Compliant and Backed by a Lifetime Warranty

The N235-001-SH-D has a metal housing and is fully shielded to reduce EMI/RFI interference that can damage or degrade data. It features straight-through wiring and 50-µinch gold-plated contacts to resist corrosion. The N235-001-SH-D is UL listed and meets all requirements for EIA/TIA Category 6 compliance. It is backward compatible with Cat5e and Cat5 cable.

The N235-001-SH-D is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The N235-001-SH-D comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.