Because just one USB-C connection provides several different ports, you don’t need multiple adapters while on the go. This hub/adapter is also bus-powered, so you don’t have to travel with the weight of a separate external power supply.
- With a footprint similar in size to a credit card, it fits almost anywhere.
- Lightweight, streamlined design doesn’t add weight to your load.
- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
- Plug-and-play operation means you don’t need software or drivers.
The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.
- Convert your MacBook or Chromebook into a powerful and portable workstation.
- Use the USB-C port on a laptop or tablet to add USB peripherals.
- Access files on MicroSD, SD, SDHC, SDXC and MMC memory cards.
- Charge USB devices.