In mirror mode, you can display the same image on each monitor. In extended desktop mode, you can show your computer’s desktop on the connected monitors with a different window open on each monitor. You can work on multiple documents at the same time, or display notes or reference data on one screen while showing a video on the other. Another option is creating a video wall: combine the monitors in your setup so they act as one monitor (requires computer with a DisplayPort 1.2-compatible graphics card). You can arrange the monitors vertically or horizontally.
The B156-002-DVI-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports high-definition video resolutions up to 1920 x 1080 at 60 Hz. In video wall mode, it supports expanded resolutions, such as 3840 x 1080 in a horizontal 1 x 2 monitor configuration or 1920 x 2160 in a vertical 2 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.
You can use the B156-002-DVI-V2 with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. Use the included three-foot USB Micro-B cable to deliver power from the connected computer. LEDs indicate when the monitors are receiving a signal.
The B156-002-DVI-V2 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The B156-002-DVI-V2 comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.