Supports a Variety of Video Resolutions, Including 4K x 2K

The all-in-one P137-06N-HV-V2W features female HD15 and HDMI connectors. It supports video resolutions up to 1920 x 1200, including 1080p (HD15), and 4K x 2K Ultra High Definition (UHD) up to 3840 x 2160 (HDMI) at 24/30 Hz. It also supports 36-bit Deep Color (12 bits per channel).

Plug-and-Play Convenience

The P137-06N-HV-V2W is compatible with laptops, tablets and other devices equipped with a female Mini DisplayPort or Thunderbolt port. It’s completely plug-and-play with no software or drivers to install or external power supply needed. With its small size and built-in cable, the P137-06N-HV-V2W is perfect for stowing in your laptop bag and carrying to school, the office or the latest trade show.

Passive Adapter for Use with Dual-Mode DisplayPort Sources

The P137-06N-HV-V2W is a passive adapter that requires the connected computer to have a DP++ (DisplayPort++) port. This allows HDMI and DVI signals to be passed through. Check the documentation for your Mini DisplayPort source for compatibility.

Why Choose Tripp Lite?

The P137-06N-HV-V2W comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturers of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.