TRENDnet's 6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch, model TI-PG541i, has four Gigabit PoE+ ports, one Gigabit port, one Gigabit SFP slot and a 120 Watts PoE budget. The switch is equipped with an IP40 rated metal enclosure and designed to withstand a high degree of vibration, shock, protection against ESD / EMI / surge, and operate within a wide temperature range (- 40 – 70 °C (- 40 - 158 °F)) for harsh environments. L2 management include features such as PoE port control, VLAN, multicast, and QoS which allow for network integration flexibility.
Easily manage and configure TRENDnet’s Web Smart PoE+ Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on these cloud managed switches with TRENDnet’s reliable cloud service.
Equipped with a rugged IP40 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate with a wide temperature range (- 40 – 70 °C (- 40 - 158 °F)) for harsh environments.
Managed features include PoE control, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.
Features redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure
Supplies up to 30 Watts of PoE / PoE+ power per port (ports 1-4 802.3at / 802.3af) with a 120 Watt PoE power budget
4 x Gigabit PoE+ ports, 1 x Gigabit Port, and 1 x Gigabit SFP slot allow for a 12 Gbps switching capacity
IP40 rated metal enclosure with integrated DIN-Rail mounting hardware
PoE control features include enabling / disabling PoE and class, power priority, PD alive check, scheduling, and power delay per port using CLI or web management.
Managed features include 802.1Q, /MAC-Based VLAN, IGMP v1/2/3 Snooping, per port bandwidth control/802.1p/DSCP/Queue Scheduling (SP/WFQ/WRR), and Storm Control for flexible network integration.
Remotely manage, configure, and diagnose this web smart switch via TRENDnet’s cloud service (Additional fee applies)
Monitoring features include SNMPv1/v2c, MIB support, SNMP trap, RMON Groups (1, 2, 3, 9), SMTP alert, syslog, and port mirroring.
Redundant power inputs (primary and RPS) with overload current protection
Alarm relay output triggered by power failure of primary and / or redundant power (DIP switch)
Sends larger packets, or Jumbo Frames (up to 10 K)
Hardened switch is rated for an operating temperature range of - 40 to 70 °C (-40 to 158 °F)
Complies with IEC61000-6-2 EMC generic standard immunity for industrial environments
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
LED indicators convey power, redundant power, alarm, SFP, PoE, and network port status
Grounding point protects equipment from external electrical surges
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| Hive Enabled Management |
|
| MIB |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Special Features |
|
| Power |
|
| Optional Power Adapter (48VDC3000 sold separately) |
|
| Optional Power Supply (TI-S24048 sold separately) |
|
| PoE |
|
| Enclosure |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|