USB-C Battery Pack

IOGEAR's GearPower USB-C™ 10,000mAh Mobile Power Station will keep your USB-C and USB Type-A devices powered and ready to go. The high capacity lithium-ion battery features dual USB ports capable of charging two devices at the same time, such as your power hungry tablets, headphones, cell phones, wearables and other rechargeable devices. The USB-C port outputs 3A of power while the Smart IQ equipped USB Type-A port outputs 2.4A. Additionally, the 3A input allows you to fully charge the Power Station faster* so that you'll be recharged and ready to go in no time. The GearPower also features built-in short-circuit, over-charge and temperature protection, and comes with its own carrying pouch and USB-C charging cable compatible with USB-C devices.

Smart Charging and No Overheating

In addition to simultaneously charging USB-C and USB Type-A devices, the power station has Smart IQ Charge Technology built into the USB Type-A port that allows it to detect how much power your device needs and adjusts the output accordingly. This means more efficient charging and no device overheating.

Fast Charge and Recharge

The GearPower is for those who wish to travel without the worry of an outlet not being close by. Use it between meetings, on the way to your next class, on the road, or simply when there aren't any outlets around. Charging your USB-C device with a power station that has been specifically designed for USB-C will give you much faster and more efficient charging than standard USB battery packs. The GMPC10K comes equipped with a 3A output / input port that significantly cuts your device charging time so that you're powered and ready to go in no time.

Premium Design, Exceptional Feel

The GMPC10K Station combines style and functionality and design into a portable unit designed to go wherever you go. The GearPower packs the power of USB-C into a small and slim unit that easily fits into your laptop bag, purse, back pack or briefcase. The clean and smooth lines of the premium casing look and feel exceptional. The edges are rounded out to provide a better grip when holding the GearPower Mobile Power Station.

*3A output wall charger required. Do not use the MacBook wall charger to charge the power bank.

Dual Charge

USB-C and USB Type-A dual outputs: simultaneously charge tablets, smartphones, cameras, and virtually any USB device.

Blazing Fast

The 3A output / input port significantly cuts your device charging time so that you're powered and ready to go in no time.

Highly Compatible

A versatility super-hero, GearPower is compatible with iPhone, Android and Windows devices.

Charging Powerhouse

The lithium ion cell provides a compact, yet gigantic capcity battery to keep up with your life on-the-go.