TRENDnet’s TFC-1000MSC, Intelligent Fiber Converter, is compatible with the TFC-1600 chassis system or functions as a standalone unit. This converter is a Multi-Mode SC-Type fiber converter that supports SNMP (when used TFC-1600MM) and spans distances up to 550 m (1,800 ft.). Ports include a 1000Base-T (RJ-45) port and a 1000Base-SX (SC-Type) fiber port.

Standalone Converter

Comes in a durable metal enclosure with integrated mounting points

Compatible with Fiber Chassis

Works with TRENDnet’s 16-Bay Fiber Converter Chassis System, model TFC-1600, and supports chassis-based SNMP management (with TFC-1600MM)

Ethernet Port

1 x 1000Base-T Ethernet port

Fiber Port

1 x 1000Base-SX Multi-Mode port, compatible with SC-Type fiber connectors

Switching Capacity

2 Gbps switching capacity

LED Indicators

LEDs convey power and copper/fiber link and activity

DIP Switches

  • DIP Switch 1: Enable/disable Link Loss Carry Forward (LLCF) support
  • DIP Switch 2: Auto/force fiber full-duplex support

Networking Distance

Supports fiber networking over distances of up to 550 m (1,800 ft.)

TRENDnet Fiber Solutions

Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.

TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.