Key Features

Displays Video in 3 Ways

In mirror mode, you can display the same image on each monitor. In extended desktop mode, you can show your computer’s desktop on the connected monitors with a different window open on each monitor. You can work on multiple documents at the same time, or display notes or reference data on one screen while showing a video on a different screen. Another option is creating a video wall: combine the monitors in your setup so they act as one monitor (requires computer with a DisplayPort 1.2-compatible graphics card). You can arrange the monitors vertically or horizontally.

Supports Ultra High Definition Video

The B156-003-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz. In video wall mode, the B156-003-V2 supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.

Quickly Connects with Built-In Cable

You can use the B156-003-V2 with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. An external power supply is included to power the unit. LEDs indicate when the monitors are receiving

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.