Industrial 5 Port Ethernet Switch 10/100


  • 5 Port 10/100 Mbs Ethernet Switch
  • Redundant dual power inputs: +5V to +30V DC
  • Compact design with integral DIN mount
  • No software required - Simply plug in and connect
  • Industrial temperature range
  • Broadcast storm protection



  • 5 Port Compact Ethernet Switch
  • Integrated DIN Rail Mount with grounding
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • Small Footprint Case, only 22.5mm wide, 94mm deep

+5 to +30 Volt Power Input
enables the device to be run
from USB, a vehicle battery or
the factory floor

Non conducting polyamide
casing with removable
numbered power terminal for
easy wiring

Integral DIN mount and slim
design takes up minimal
cabinet space

Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

​