Wall Mount Quartz Wall Heater With Remote Control - Moisture Resistant Cabinet - Whisper Quiet Fan - GFCI Plug - Panel Lock Feature - Programmable Timer - 2 Power Settings - ECO Setting - Sleek Slim Profile - Drywall Mounting Kit Included
Comfort Glow 1500-Watt Infrared Quartz Wall Mount Electric Space Heater with Remote Control. This quartz heater features 2 energy efficient quartz heating elements which provide soothing infrared heat and a powerful output of 5,120 BTU's. Its sleek, slim design will fit into any decor and the stay cool cabinet protects against accidental burns and keeps the wall cool. The built-in thermostat, 2 power settings, and eco setting allow for maximum comfort while minimizing energy use. Mounts securely to drywall or plaster wall with included wall mounting kit. Heater includes a 6 ft. power cord with resettable GFI safety plug. The turbo fan is constructed of aluminum blades. Features thermal cut-off, remote control with timer and whisper quiet high output fan, easy to read digital LED temperature and indicator lights. Panel lock feature prevents accidental setting changes. This heater can gently warm up to 1,000 sq. ft. Note: heater does not operate on floor. 5200 BTUs. 120VAC, 1500W, 12.5 AMPS. Approx. size: 20" H x 17.25" W x 4" D - White
This Comfort Furnace features 2 energy efficient quartz heating elements, which provide soothing infrared heat and a powerful output of 5,120 BTU's. It's sleek, slim design will fit into any decor and the stay cool cabinet protects against accidental burns and keeps the wall cool. The built-in thermostat, 2 power settings, and eco setting allow for maximum comfort while minimizing energy use. Wall mounting kit included.