Screen performance: View your applications, spreadsheets and more on 21.5 inches of 1920x1080 Full HD clarity, with 16.7 million colors, a color gamut of 85 percent
and 50° to 65°/90° viewing angles.
Plug and view: Compatible with legacy and current PCs via VGA.
Mounting option: Keep your desk clutter-free by mounting your
VESA® compatible monitor on the wall or using the optional Dell Single Monitor Arm, detailed below.
Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.
Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.
Peace of mind included: Relax knowing that your Dell monitor comes with a 3-year Advanced Exchange Service
within its 3-Year Limited Hardware Warranty.
Reduced footprint: The Dell 22 Monitor features Power Nap technology that reduces screen brightness or puts the monitor in sleep mode when it's not in use.
Environment-friendly materials: Your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR)- and PVC-free laminates, and it has more than 25% post-consumer recycled plastics in its chassis.