TRENDnet's Gigabit Web Smart Switch series offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to group ports together to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for SMB networks. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with the easy-to-use voice VLAN feature.

Free up router resources by offloading routing processes to the managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. This TRENDnet Web Smart Managed Switch also feature 10G SFP+ slots to support long-distance fiber networking applications.

Easily manage and configure TRENDnet’s Web Smart Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. These cloud managed switches require no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service.

28-Port Gigabit Web Smart Switch with 10G SFP+ slots

  • 24 x Gigabit ports
  • 4 x 10G SFP+ slots
  • Remote cloud management with TRENDnet Hive (Additional fee applies)
  • Easy-to-use web-based management interface
  • Supports IPv6, LACP, VLAN, QoS, and IGMP/MLD Snooping
  • IPv4/IPv6 Static Routing support
  • Bandwidth control per port
  • Private, Multicast, and Voice VLAN support
  • Fanless design ensures silent operation
  • 128Gbps switching capacity
  • IEEE 802.1p QoS with queue scheduling support
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty


Overview

Smart web management

It provides easy-to-use web-based GUI management to reduce the complexity of switch configuration and offers a combination of commonly used SMB management features for easy deployment.

Integration flexibility

Managed features include access control lists, VLANs, IGMP snooping, QoS, RMON, SNMP trap, and syslog for flexible network integration and monitoring.

High speed 10G SFP +

It offers four dedicated 10G SFP + slots for high-speed network uplinks or downlink NAS access server connections, providing a cost-effective solution for adding 10G link capacity to an SMB network.

Hardware design

Provides 24 x Gigabit ports, 4 x 10G SFP + slots for high-speed network uplinks or downlink server connections, and 1U for rack mounting.

Ready for IPv6

This switch supports IPv6 configuration and IPv6 neighbor discovery.

Traffic management

A wide range of network configurations support: 802.3ad Link Aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, Private VLAN, Bandwidth Controls, GVRP, IGMP v1-v3, Class of Service (CoS) , spanning tree (STP, RSTP, and MSTP) and QoS queue scheduling.

Smart fan

The smart fan saves energy by varying fan speed and usage based on cooling needs.

TRENDnet 10G Networking Ecosystem

TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.

Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.

TRENDnet End-to-End Multi-Gigabit Networking Solutions

TRENDnet Hive Cloud Manager