The stackable, dual-purpose design of Plugable’s USB2-HUB7BC can adapt to your needs. Connected to a USB 2.0 capable desktop, laptop, or tablet, you’ll get 7 USB ports–each capable of charging, and data transfer rates up to 480Mbps. Or, create a central charging hub that can easily power 7 devices at once–no computer required.
Technical Details
Two internal Terminus chipsets ensure maximum forward and backward compatibility. A power adapter capable of an impressive 60 watts at 12V 5A, ensures the device charging in the seventh port is getting just as much power as the device charging in the first port. That means 7 individual BC 1.2 ports simultaneously charging at 1.5A. And the unique stackable design lets you add even more hubs without adding to your footprint.
A Port For Everything
Bring your external hard drives, keyboards, jump drives, and phones. Bring all of your peripherals. With data transfer and charging on every port, and stackability for unlimited expansion, you’ll never have to juggle the needs of your devices again.
Designed to Work Where You Work
The USB2-HUB7BC centralizes your charging efforts. At home, set it up as a community charging spot for phones and tablets. At school, combine two or three to easily charge and sync student devices. And in large-scale operations, deploy as many hubs as you need to test and charge at scale.