15.6" Mobile ViP Checkpoint-Friendly Topload with SafePort® Sling Drop Protection

The slim 15.6" Mobile ViP Topload delivers superior protection, maximum organization, and is designed to help you fly through airport screenings.

FEATURES

  • SafePort® Sling keeps your laptop suspended during drops
  • Trolley strap makes it easy to attach the case to rolling luggage
  • Two main compartments maximize storage space
  • Weather-resistant base protects contents from the elements
  • Adjustable, removable shoulder strap is contoured to ensure a comfortable fit once it’s on your shoulder
  • Also fits tablets up to 12” (11.81” x 8.27”)
  • Patented checkpoint-friendly design unzips to lay flat for TSA screening*

Tailored to match your work style, the 15.6” Mobile ViP Topload has a thin design that maximizes storage. Two main compartments and strategically located pockets and dividers ensure it’s easy to access your gadgets and gear. For maximum protection, a weather-resistant base keeps your gear and docs dry, the SafePort® Sling secures your laptop in case it’s dropped, and lockable zippers provide enhanced security when you’re on the go. An excellent travel companion, the topload’s patented checkpoint-friendly design unzips to lay flat so that you don’t have to remove your laptop at TSA screenings. A trolley strap also attaches to your rolling luggage for effortless travel. The slim architecture and polished leatherette accents make it one of our sleekest toploads yet.

A Traveler's Companion

The patented checkpoint-friendly design of this case lets you send your bag through TSA screenings quickly, without removing your laptop. Just unzip the central zipper to lay the bag flat.

Intuitive Organization

From the large, zippered front stash pocket to two large main compartments, the 15.6" Mobile VIP Topload offers plenty of storage. Its workstation, complete with pocket dividers and a key fob, organizes your docs and small devices, and there's even a nook just for your tablet.

Contoured Comfort

Made to carry in comfort, this topload has lightweight, weather-resistant materials paired with carefully tailored padding. We paid special attention to the strap, which is made to contour to your shoulder so it’s easy to carry whether you’re on the way to the office or to a client’s.