The IDE to SATA Converter (TU-IDES) allows you to connect IDE devices such as CD, DVD and hard disk drives to a Serial ATA port on your computer's motherboard. Without software installation required, simply connect power and data cables to IDE devices to SATA connector on your computer.
Connect any IDE CD, DVD or hard drive device to an available Serial ATA port
Use your current IDE device on new SATA motherboards
Utilizes Serial ATA 1.0 and hot-pluggable technology
Master/slave hard drive emulation supported
Supports PIO mode 0~4 and Ultra DMA mode 0~7
Supports ATAPI Packet command set, and 48-bit LBA addressing
Supports additional ATA commands for serial ATA SCR access
Power save mode built-in
Serial ATA Built In Self Test (BIST) ready
2-year limited warranty
IDE to Serial ATA Converter
Connect IDE CD, DVD and hard disk drives to an available Serial ATA port on your computer's motherboard
No software installation required
Quick Plug and Play installation
NDAA compliant
SPECIFICATIONS
Hardware
Standard
ATA 33/66/100/133, SATA 1.0
Supported OS
Any OS that supports ATA and SATA
Input
7-pin female SATA data connector
4-pin power connector
Output
40-pin IDE female connector to IDE device
Cables
1x SATA cable
1 x Y power cable
Power Consumption
78 mA
Dimension
57 x 35 x 12mm (2.3 x 1.4 x 0.4 in.)
Weight
Main: 15g (0.6oz.)
With wires: 40g (1.4oz.)
Temperature
-20°C to 60°C (-4°F to 140°F)
Humidity
Max. 90% (non-condensing)
Certification
FCC, CE
PACKAGE CONTENTS
TU-IDES
Quick Installation Guide
SATA cable (25 cm/ 10 in.)
Y power cable (10 cm/ 4 in.)
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.