Versatile Audio Options

The P130-000-AUDIO features 3.5 mm stereo, TOSLINK digital optical and RCA digital coaxial audio outputs to match most non-HDMI receivers and audio systems. It supports two-channel stereo and multi-channel audio up to 5.1 surround sound. It also supports uncompressed audio, such as LPCM, and compressed audio formats, including DTS and Dolby Digital. An LED indicates when the unit is receiving power, transmitting an A/V.

On the video side, the P130-000-AUDIO transmits UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz and 1080p at 60 Hz. It supports 24-bit True Color (8 bits per channel) at 4K x 2K, 36-bit Deep Color (12 bits per channel) at 1080p, and optional 3D formats up to 50/60 Hz.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.