In mirror mode, you can display the same image on each monitor. In extended desktop mode, you can show your computer’s desktop on the connected monitors with a different window open on each monitor. You can work on multiple documents at the same time, or display notes or reference data on one screen while showing a video on the other screen. Another option is creating a video wall: combine the monitors in your setup so they act as one monitor (requires computer with a Mini DisplayPort 1.2-compatible graphics card). You can arrange the monitors vertically or horizontally.
The B155-002-DVI-V2 is compliant with Mini DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports high-definition video resolutions up to 1920 x 1080 at 60 Hz. In video wall mode, it supports expanded resolutions, such as 3840 x 1080 in a horizontal 1 x 2 monitor configuration or 1920 x 2160 in a vertical 2 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.
You can use the B155-002-DVI-V2 with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to an MDP source. Use the included three-foot USB Micro-B cable to deliver power from the connected computer. LEDs indicate when the monitors are receiving a signal.
The B155-002-DVI-V2 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The B155-002-DVI-V2 comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.