Features Male Connectors on Each End for Atypical Patch Bay and Peripheral Connections

With two male connector ends, Tripp Lite’s U320-006-BK 6-foot USB 3.0 Device Cable does not have a typical USB configuration. It is designed for rare instances where a peripheral or patch bay employs a USB A female connection in place of a type B connection.



Superior Construction for Error-Free Signal Transfer


The N370-20M has 8.3/125 duplex (zipcord) fiber made from glass, instead of polymer. The sturdy LC male connectors meet stringent insertion loss standards and feature beveled edges on their glass ends for easy insertion into a patch panel or switch. The FDDI- and OFNR-rated PVC jacket is yellow to easily identify it as a singlemode cable.


Tripp Lite N370-20M Product Summary

  • Twice the bandwidth throughput of multimode cable
  • Ideal for network equipment that requires singlemode fiber optic patch cables
  • Attenuation loss meets or exceeds latest industry standards
  • 8.3/125 duplex (zipcord) fiber made from glass
  • Sturdy LC male connectors meet stringent insertion loss standards
  • Lifetime warranty


What’s in the Box

  • Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/LC), 20 m