Elo 4202L Touchscreen Signage Display

Add interactivity to any environment with Elo’s 4202L 42-inch touchscreen display. With a brilliant and responsive interactive canvas for leveraging a variety of content, the professional-grade large format display is well-suited for creating engaging experiences. From endless aisle and brand experiences to way-finding and collaboration, Elo’s touchscreen displays from 10 to 70 inches offer everything you need in a sleek, slim design and are built to withstand the rigors of continuous public use.

Bring Interactive Experiences into Public Places

Wayfinding

Product Configurator

Self-Service

Endless Aisle

Collaboration for all Environments

Not only do high traffic environments demand interaction, but meeting rooms and classrooms do as well.
They introduce heightened collaboration capabilities between the instructor and their audience, helping to drive concepts and
innovation beyond what a whiteboard and dry erase marker once did.





Transform your Touchscreen Display into a Touchscreen Computer

With high-powered CPU options for Android or Windows OS, Elo enables a seamless end-to-end solution from one manufacturer for interactive experiences.
Purpose-built for compatibility and long life-cycles, the compute modules and touchscreen systems create one of the most robust and reliable
solutions on any platform.





Unified Style Across Sizes

The 4202L is available with two touch technology options. Both enable 10+ touch for multi-user interaction with fast and sensitive responses.
TouchPro® PCAP offers clear anti-friction edge-to-edge glass with touch thru performance. Infrared (IR) offers ease of scalability to larger sizes with an extra
level of protection against scratches.





Add Windows Computing Power with Ease

The Elo Computer Modules (ECMs) for Windows slide into the back of the touchscreen display to deliver one of the industry's thinnest commercial grade all-in-one large format touchcomputers. AC power, video and USB signals pass between the computer module and the display making field installation and maintenance easy with no external cables required.




Start Managing Your Devices Smarter with the Elo Backpack® & EloView®

The Elo Backpack is an Android powered compute engine capable of transforming Elo touchscreens into an affordable, scalable, single-architecture media platform. With its simplified content-delivery and remote-management capabilities via the EloView® portal, the Backpack provides a low-power, solid-state, fan-less computing solution with the capability to simplify deployments and remotely manage kiosks out-of-the-box.