Convenient All-in-One Unit and LCD Interface

With the T010-001-K, you can test wiring for open, short, cross, reverse and pairing connection, or find an RJ45, RJ11, BNC or USB cable nestled within a group of cables. You can also track the location of an open circuit position, and determine the length of a cable – whether in a wall or on a spool – up to 4,920 feet (1,500 meters).

The easy-to-read LCD interface includes a calibration function that lets you load saved data. The probe unit’s LED flashlight is handy for working in dark areas. Included headphones help you work in noisy areas.

Included 9V batteries and Two-Year Product Warranty

Two 9-volt batteries are included, and the auto-off function preserves battery power. If you’re using rechargeable 9-volt batteries, the USB Micro-B port charges them via connection to a USB wall charger or a computer’s USB port. When not in use, the T010-001-K can be stored in its carrying case.

The T010-001-K comes with a two-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite ?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.