Convenient All-in-One Unit and LCD Interface

The power meter supports 850 nm, 1300 nm, 1310 nm, 1490 nm, 1550 nm and 1625 nm wavelengths, while the light source supports 1310 nm and 1550 nm wavelengths. The visual fault locator features multiple frequency settings for continuous and flashing modes.

The easy-to-read LCD interface displays power loss measurement data, wavelength, frequency, battery capacity and battery charge status.

Included AA Batteries and Two-Year Product Warranty

Three AA batteries are included, and the auto-off function preserves battery power. If you’re using rechargeable AA batteries, the USB Micro-B port charges them via connection to a USB wall charger or a computer’s USB port. When not in use, the T020-001-PSF can be stored in its handy carrying case.

The T020-001-PSF comes with a two-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite ?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.