DesignerSeries™ Universal Ultra Slim Flat Wall Mount for 37" to 75" Ultra-thin Displays

One of the world’s slimmest mounts at only 0.33" (8mm) thin, this near-invisible mount is the beauty that supports the modern style of the latest ultra-thin displays. Its all-steel, clean-line, high-gloss modeling features universal compatibility with virtually any ultra-thin display innovation. This unmatched solution delivers space-saving, ultra-sleek looks and brings the display ultra-close to the wall.


Features

  • Comes with Peerless-AV Sorted-for-You™ fastener pack with all necessary screen attachment hardware
  • Max Load Capacity up to 150lb
  • Available in high-gloss black
  • Ultra-thin design holds screen only 0.33
  • Universal compatibility with mounting hole patterns up to 29.23” W x 17.67” H
  • Universal brackets easily hook onto wall plate for an easy installation
  • Industrial-strength Velcro® secures screen adapter to wall plate in a single step, making for a fast and secure installation
  • Horizontal screen adjustment of up to 8” (depending on screen model) for perfect screen placement
  • Mounts to two wood studs, concrete or cinder block