Overview

Full-motion side-by-side triple monitor desk stand conserves valuable desk space, Fits 13" to 27", weight up to 17.6lbs each

Features

Well Built ,We thought out

  • Monitor Size : 13" to 27" /Load Bearing 17.6 lbs max
  • VESA Pattern : 75x75mm,100x100mm

Free From Neck and Eye Fatigue

Adjustable Angle

Articulation to screen rotation for portrait or landscape,height adjustment along the center pole with +45°/-45° tilt&pan range,180° arm swivel angle

Possess An Organized Work Desk

Angle Adjustament

Articulation to screen rotation for portrait or landscape,height adjustment along the center pole with +45°/-45° tilt&pan range,180° arm swivel angle

Rotatable VESA Plate

360° Rotating VESA plate supports portrait or landscape monitor orientation, articulating/folding arms free up additional space

High Extendness

Foldable arm to get extendness space to do more things.It can extend max to 24.8"

Smart Cable Management System

Avoid the trouble of too many cables. The cable management design makes your workspace clean so that you can better focus on completing the work