Network Management, Daisy Chain for More Control and Supports Multiple Platforms

The B040-008-19 offers a complete network management solution. It combines an 8-port KVM switch, keyboard, touch pad, numeric keypad, and 19-in. LCD in compact 1U housing suitable for installation in racks from 27 to 42 inches deep. The B040-008-19 stores neatly in a rack drawer and pulls out when needed. No server-resident software is required, so server performance and reliability are never compromised. Hot pluggable functionality enables servers or computers to be added or removed with no need to power down the KVM switch or disrupt the entire system. Upgradable firmware fine-tunes compatibility with emerging standards.

The B040-008-19 is capable of controlling up to 248 servers/computers by daisy-chaining additional KVMs (Tripp Lite models B042-008 or B042-016). This gives network managers the flexibility to add capacity when it's needed, accommodating growing data center requirements without disrupting existing equipment.

The B040-008-19 supports both PS/2 and USB connections (Tripp Lite P780-Series combo KVM cable kits required; sold separately). Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including Windows, Mac, Linux and Sun.

High Resolution VGA, Optional IP Remote Access and Password Protected

An advanced on screen display (OSD) with high-resolution VGA video up to 1366 x 768 provides a graphical user interface with management tools including custom port labeling, auto-scanning and panel array mode. Users may also select a connected computer using on-console pushbuttons or keyboard hotkey commands. Two LEDs per KVM port indicate (1) when a computer is connected to a KVM port and powered on, and (2) when a computer is selected.

With the addition of an optional IP remote access unit (Tripp Lite model B051-000, sold separately), the B040-008-19 provides secure IP remote access to connected servers/computers without requiring additional rack space. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots and more to be accomplished from any location using a standard Web browser or multi-platform client software. A modem port provides optional out-of-band dial-up access to equipment when the network or Internet connection goes down. The B051-000 also supports USB virtual media access.

The B040-008-19 offers two levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers. IP remote access (if provided by the optional IP remote access unit) is further protected with security features.

1-Year Warranty and Why Choose Tripp Lite?

For your peace of mind, the B040-008-19 comes with a 1-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.