Effective cable management in high-density IT environments can lead to increased equipment efficiency and performance. Get the ideal cable management solution with Tripp Lite's SRCABLERINGVRT Vertical Cable Manager Accessory. The SRCABLERINGVRT helps eliminate cable stress, reduces the possibility of disconnections and keeps cables organized and out of the way for improved rack enclosure airflow. With the ability to split into two 3-ft. sections and toolless button mounting, the SRCABLERINGVRT offers a wide variety of easy installation options. The cable manager is constructed with heavy-duty, cold-rolled steel and comes with a 5-year warranty.
By reducing cable stress and routing cables properly, you minimize the risk of a costly disconnection or cable failure. Increased airflow with proper cable management also helps boost system performance and avoid costly failures that lead to downtime, damage and data loss. The SRCABLERINGVRT helps you keep cables neatly organized and under control in all IT environments.
The SRCABLERINGVRT features a split design that allows it to be installed either as a 6-ft. single piece or two 3-ft. pieces, providing a wide range of installation flexibility. It also features toolless mounting buttons, allowing it to integrate seamlessly into racks that support toolless mounting.
Made with heavy-duty, cold-rolled steel, the SRCABLERINGVRT is designed to withstand the rigors of everyday use in high-density IT applications.
The SRCABLERINGVRT comes with a 5-year warranty and is RoHS-compliant for added peace of mind.
• SRCABLERINGVRT Vertical Cable Manager