DesignerSeries™ Universal Ultra Slim Articulating Wall Mount for 32" to 50" Ultra-thin Displays

One of the thinnest wall arm mounts on the market, the Peerless-AV® DesignerSeries™ Universal Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin displays. The SUA747PU is built to hold displays firmly in any position – landscape or portrait – while still offering an ultra-low profile. An innovative I-shaped adaptor plate makes it easy to access the back of the display, keeping hardware hidden, and features internal cable management, providing a clean, professional look that transitions smoothly from the wall to the display. With a gloss black finish, the SUA747PU matches any décor.

Features

  • The I-Shaped Adaptor plate's innovative design helps avoid blocking connections on back of display
  • Internal cable management provides clean, professional installation finish
  • Universal mount fits displays with mounting patterns 200 x 100 to 400 x 400mm
  • Landscape or portrait mounting options increases display versatility
  • Arm retracts to 1.85" (47mm) and extends up to 24.85" (631mm) from wall
  • One-Touch™ tilt mechanism allows adjustment of +15/-5° without the use of tools
  • Up to ±90° of side-to-side swivel
  • Added ±5° of roll for postinstallation display leveling without the use of tools
  • Up to ±0.5" (13mm) of vertical adjustment for post-installation leveling and height adjustment fine-tuning