Reliable and Compliant Power Distribution for Patient Care Areas

With Tripp Lite's PS-415-HGULTRA Medical-Grade Power Strip, you'll have reliable outlets where you need them. The PS-415-HGULTRA provides four hospital-grade outlets in an all-metal housing that ensures total safety and is guaranteed to last for life. The unit's patented internal wiring provides ultimate shock prevention and UL 60601-1 compliance. The unit also comes with built-in outlet safety covers to shield unused outlets from debris and accidental contact. The switchless design prevents accidental shutoff, while a 15-amp circuit breaker guards against dangerous circuit overloads before they happen. Additionally, the PS-415-HGULTRA comes with a lifetime product warranty for guaranteed peace of mind.

Product Summary:

  • Approved for use in all patient-care vicinities
  • Complies with UL 60601-1 and UL 60950-1 specifications
  • Patented protection circuit guards against shock hazards
  • 4 NEMA 5-15R-HG hospital-grade outlets with locking safety covers
  • Includes 15 ft. cord with NEMA 5-15P-HG hospital-grade plug
  • Lifetime Limited Warranty

Approved for Use in Patient Care Areas, 4 Hospital Grade Outlets & Long Cord

UL 60601-1 compliance is required for power strips within patient care areas in order to avoid hazardous conditions and provide a safe environment for patients, staff and visitors. With patented internal wiring to reduce the shock potential of connected equipment, keyhole mounting installation, a rugged housing and plenty of outlets, Tripp Lite's PS-415-HGULTRA is designed for patient care applications. It is fully UL 60601-1 compliant and provides reliable, consistent power service for multiple devices. The keyhole mounting slots and long cord allow the PS-415-HGULTRA to be installed wherever reliable, multi-outlet power distribution is required.

With 4 hospital-grade outlets, the PS-415-HGULTRA is perfect for medical applications or locations that require simultaneous power to multiple devices. When not in use, outlets can be protected from debris and accidental contact with the built-in outlet safety covers. A rugged, all-metal housing makes the PS-415-HGULTRA a great power distribution solution for physically demanding environments.

Install the PS-415-HGULTRA far away from its power source and distribute power to previously un-powered areas with the long, 15-foot power cord with hospital-grade 5-15P-HG plug. The PS-415-HGULTRA can be mounted in a different area or room from where it draws AC power, putting users in control of supplying reliable power service where it is needed most.

Premium Safety Features and Lifetime Warranty

A switchless design prevents any accidental shutoffs and a diagnostic LED allows users to see whether the PS-415-HGULTRA is operational at a glance. Built-in outlet safety covers keep debris and moisture away from unused outlets, making the PS-415-HGULTRA safe and reliable to use in even the harshest medical environments. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment and the patented internal wiring reduces shock potential.

The PS-415-HGULTRA is backed by a Lifetime Warranty. As part of Tripp Lite's commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.