High-Definition Video, Rich Full Sound & Plug-&-Play Setup

The B126-1A1-U-MCRO supports high-definition video resolutions up to 1080p (at 60 Hz). It also supports stereo audio and HDCP. A built-in eight-level equalization control lets you fine-tune the image quality on the remote display using an included screwdriver. You can also connect an HDMI monitor to the transmitter’s local port with a user-supplied HDMI cable, such as Tripp Lite’s P568-Series.

With no software or drivers to install, the B126-1A1-U-MCRO’s plug-and-play setup gets your application up and running faster, no matter which major operating system you use. The transmitter’s built-in Micro-HDMI cable connects to the audio/video source, while the receiver’s built-in HDMI cable connects to the display. An inexpensive user-supplied Cat5e/6 cable (for best results, use a 24 AWG solid-wire cable, such as Tripp Lite’s N202-Series) connects the transmitter and the receiver. Each unit is powered by an included USB Micro-B to USB-A cable, which must be connected between the unit and a USB port on the source, display or USB wall charger. Built-in LEDs indicate the units are receiving power and a signal from the source.

TAA-Compliant, One-Year Warranty & Environmentally Responsible Design

The B126-1A1-U-MCRO is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

For peace of mind, the B126-1A1-U-MCRO comes backed by a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.