A Smart Solution for Long-Run HDMI Applications

Because the video source does not have to be close to the display, you can secure the source device in a safe remote location for controlled access. The B126-1A1-U uses Cat5e/6 cabling to connect HDMI sources, such as Blu-ray players, laptops and computers, with HDMI display devices, including high-definition televisions, projectors and monitors. It’s ideal for point-of-sale and other retail displays, trade show presentations, churches, schools and even home theater applications.

Supports 1080p at a 60 Hz Refresh Rate

The B126-1A1-U supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as stereo audio and HDCP. An eight-level equalization control lets you fine-tune the image quality on the remote display using an included screwdriver. You can also connect an HDMI monitor to the transmitter’s local port with a user-supplied HDMI cable, such as Tripp Lite’s P568-Series.

Latching Connectors Ensure Continuous A/V Signal

To ensure a continuous signal, the built-in HDMI cables on both the transmitter and receiver feature latching connectors that protect the cables from becoming loose or accidentally dislodged.

Convenient Plug-and-Play Setup & Warranty

With no software or drivers to install, the B126-1A1-U’s plug-and-play setup gets your application up and running faster, no matter which major operating system you use. The transmitter’s built-in HDMI cable connects to the audio/video source, while the receiver’s built-in HDMI cable connects to the display. An inexpensive user-supplied Cat5e/6 cable (for best results, use a 24 AWG solid-wire cable, such as Tripp Lite’s N202-Series) connects the transmitter and the receiver. Each unit is powered by an included USB Micro-B to USB-A cable, which must be connected between the unit and a USB port on the connected device or a USB wall charger. LEDs indicate the units are receiving power and a signal from the source.

TAA-Compliant for GSA Schedule Purchases

The B126-1A1-U is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

One-Year Warranty and Environmentally Responsible Design

The B126-1A1-U comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.