Ample Space for Network Equipment Up to 36 in. Deep and Secure Locking

Designed as a server-depth cabinet, the SRWF6U36 houses equipment up to 36 inches deep. The primary mounting area accommodates up to 6U of equipment. Use it to organize and secure 1U servers, UPS systems, battery packs and switches. A slide-out 2U mounting bracket at the top of the enclosure is for patch panels up to 2.5 inches deep. The top panel flips open for quick access, and the front door is vented to help keep equipment cool. Maximum load capacity is 150 pounds.

The SRWF6U36 provides the physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. The front door and top panel lock securely to help prevent damage, tampering and theft. You can add your own padlock to the front door latch for extra security. The cabinet is made of heavy-duty steel with a durable black powder-coated finish.

Fully Assembled and 5-Year Warranty

You’ll be able to install the SRWF6U36 without delay. The cabinet comes fully assembled and ready to mount. To match standard wall stud placement, the rear mounting holes are spaced 16 inches apart. The front door is reversible to open left or right. Inside the cabinet, the mounting rails have threaded holes to support M6 and 12-24 mounting with the included fasteners. Rack spaces are marked for easy reference. Ports at the top and bottom allow easy cable routing.

The SRWF6U36 comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.