ATS PDU Distributes and Monitors Single-Phase Power with No Java Required

Featuring a built-in network interface and an auto transfer switch, Tripp Lite's PDUMNH20HVAT 3.3/3.8kW Single-Phase Monitored ATS PDU provides full remote power monitoring and a redundant power option for network devices with non-redundant power supply configurations. Dual inputs allow connection to separate primary and secondary power sources for solid-state automatic transfer switching to keep equipment running without interruption. Connect its L6-20R receptacle to a single device or a vertical 20A 208/240V PDU (sold separately) to power additional outlets.

Key Features

Dual PDU Inputs Provide Power Redundancy for Network Devices

The PDUMNH20HVAT has two 10 ft. input cords with L6-20P plugs to support connection to separate primary and secondary single-phase power sources, such as separate mains circuits, backup generators and even separate utility power grid feeds. The two power sources provide power redundancy for network devices with non-redundant power supply configurations. The dual power sources enable fault-tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system (primary UPS should produce a sine wave with zero transfer time). The PDUMNH20HVAT has a rugged all-metal housing and provides selectable 208/240V output. Maximum input current is 20A.

Auto Transfer Switch (ATS) Provides Reliable, Continuous Output

Dynamic solid-state (TRIAC) automatic transfer switching is supported by any two compatible AC power sources. The PDUMNH20HVAT supplies continuous output to its L6-20R receptacle from the primary power source. If the primary source fails or becomes unstable, the ATS switches to the secondary power source until the primary source is restored. An on-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when it’s unavailable or of lower quality than the primary source. The transfer between power sources happens in 1 to 5 milliseconds, ensuring uninterrupted operation of connected equipment.

HTML5-Based Interface Provides Advanced Network Monitoring Capabilities

With a built-in Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMNH20HVAT provides complete remote access f­or power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMNH20HVAT supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.

Supports Real-Time Load and Power Status Monitoring

The PDUMNH20HVAT is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Reduces the Cost of Data Center Maintenance

Remote monitoring capabilities lower the PDUMNH20HVAT’s total cost of ownership by reducing the frequency of on-site visits.

Integrates Easily Into Your Existing Infrastructure

The PDUMNH20HVAT mounts horizontally in any EIA-standard 19 in. rack. It occupies just 1U of space. For extra support, add the optional PDU4PKIT Rear Support Rail Kit.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.