Connects a DisplayPort Laptop or Tablet to a VGA, DVI or HDMI Display

No more carrying around separate adapters for various monitors, projectors and televisions. Tripp Lite’s P136-06N-HDV-4K DisplayPort 1.2 to VGA/DVI/HDMI All-in-One Converter Adapter connects your laptop or tablet’s DisplayPort to a VGA, DVI or HDMI display. The simple all-in-one solution for displaying content on a larger screen, the P136-06N-HDV-4K is ideal for trade shows, classrooms, lecture halls and other presentations. Only one display can be connected at a time.

Typical Applications.

  • Streaming video from a DisplayPort device to an HDTV
  • Using a DisplayPort laptop to deliver presentations in a classroom or conference room
  • 7.1 Audio Surround Sound only supported by HDMI

Supports a Variety of Video Resolutions, Including 4K x 2K

The all-in-one P136-06N-HDV-4K features separate female DVI-D, HD15 (VGA) and HDMI ports. It supports video resolutions up to 1920 x 1080 (DVI-D); 1920 x 1200, including 1080p (HD15); and 4K x 2K Ultra High Definition up to 3840 x 2160 (HDMI) at 24/30 Hz. It also supports 36-bit Deep Color (12 bits per channel).


Plug-and-Play Convenience

The P136-06N-HDV-4K is compatible with laptops, tablets and other devices equipped with a female DisplayPort. It’s completely plug-and-play with no software or drivers to install or external power supply needed. With its small size and built-in cable, the P136-06N-HDV-4K is perfect for stowing in your laptop bag and carrying to school, the office or the latest trade show.

Passive Adapter for Use with Dual-Mode DisplayPort Sources

The P136-06N-HDV-4K is a passive adapter that requires the connected computer to have a DP++ (DisplayPort++) port. This allows HDMI and DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.

Why Choose Tripp Lite?

The P136-06N-HDV-4K comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.