Designed for Deep Equipment with Shatter Resistant Window

The vertical mounting rails adjust to house equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, it also adds visual flair to your IT installation.

Hinged and Lockable for Simple and Secure Equipment Access

The SRW18USDPG swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The reversible doors can open left or right by rotating the cabinet 180 degrees before mounting. The side panels and doors lock securely to help prevent damage, tampering or theft. Convenient top and bottom ports allow easy cable routing.

Generous Airflow Keeps Equipment Cool

The side panels are ventilated, which allows air to flow freely through the cabinet to keep equipment cool. Vented top and bottom panels help remove warm air from the enclosure and draw in cool air by convection. They also support the installation of optional cooling fans, such as Tripp Lite’s SRFANWM fans (sold separately).

Easy Enclosure and Equipment Installation

The SRW18USDPG comes fully assembled and ready to mount to the wall, or you can add Tripp Lite’s optional SRCASTER (sold separately) to turn it into a mobile rolling rack. Wall-mounting holes are spaced 16 inches apart to match standard wall studs. The side panels can be removed for convenient installation, maintenance and replacement of equipment. Square and threaded mounting holes and numbered rack spaces also make equipment installation easy.

Meets Payment Card Industry Standards and Backed by a 5-Year Warranty

The SRW18USDPG provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

The SRW18USDPG comes with a 5-year product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.