The 5-Port Gigabit Switch with SFP Slot, model TEG-S51SFP, provides high bandwidth performance, ease of use, and reliability.
Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 12Gbps with fullduplex mode. The gigabit SFP port provides capability for long distance network applications allowing for seamless integration into an
existing SMB network.
Gigabit Speeds
Gigabit ports provide high-speed
network connections to five devices, and
a 12Gbps switching capacity allows data
traffic to flow smoothly, reducing traffic
bottlenecks.
Long Distance Networking
The gigabit SFP port allows for optional
long distance fiber connectivity. (SFP
transceiver and fiber not included).
Compact Design
With a compact and lightweight
metal housing design, this gigabit
Ethernet switch is well-suited for
desktop installations.
Simply power up the
gigabit Ethernet switch and
plug in connected devices
5 x Gigabit Ethernet ports, 1
x Gigabit SFP slot
12Gbps switching capacity
Sends larger packets, or Jumbo
Frames (up to 9KB), for
increased performance
Fanless design lowers
energy consumption and
eliminates operating noise
This desktop switch features
a compact and lightweight
metal housing
The gigabit Ethernet switch with
an SFP port includes LEDs that
convey power, link, and activity
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Mounting |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|