Connect High-Speed Network Components in a Cat5/5e/6 Application

Tripp Lite’s N201-002-BK50BP Cat6 Gigabit Snagless Molded Patch Cables (RJ45 M/M) ensure ultra-fast performance throughout your Cat5/5e/6 network application. They connect high-speed network components like computers, printers, video game systems, Blu-ray players, copy machines, routers and modems in a home or office Cat5/5e/6 application. This bulk pack includes 50 two-foot black Cat6 patch cables.


Typical Applications

  • Connecting your computer, printer, copier and other computer components to a high-speed network


Ideal for All High-Speed Cat5/5e/6 Networking


Each N201-002-BK50BP cable is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. It provides high-speed connections up to 1 Gbps and flawless signal delivery while keeping near-end crosstalk levels to a minimum. These cables meet most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11).

Tripp Lite N201-002-BK50BP Product Summary

  • Connects high-speed network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems
  • Designed for 1000Base-T, 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications
  • Provides high-speed connections up to 1 Gbps
  • Manufactured from 24 AWG 4-pair stranded UTP with a staggered-pin plug design
  • Meets most current industry standards
  • Lifetime warranty


What’s in the Box

  • N201-002-BK50BP Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M), Black, 2 ft., 50-Piece Bulk Pack