Over the Chalkboard Interactive Display Mount for 32" to 80" Interactive Displays

The IWB680-W Interactive Display Mount is a cost effective solution to effortlessly add interactive whiteboards to classrooms and boardrooms, completely transforming the learning and communication environment. Installation and adjustment are easy with the telescoping vertical rails, which allow the mount to fit directly over existing whiteboards or chalkboards. As the mainstay of the interactive display, the mount is designed to prevent any movement while in use.


Features

  • Fits interactive displays with VESA® mounting patterns up to 800 x 400mm
  • Depth adjustability
  • Mounts over an existing marker board/chalkboard
  • Hook-on design simplifies the installation
  • Mounts to wood studs, concrete or cinder-block wall contstuction