ASUS STRIX R9 380X delivers pumped gaming performance and extreme reliability

  • DirectCU II with 0dB fan technology lets you enjoy complete silence when idle, and up to 30%-cooler with 3X-quieter performance in hardcore gaming.
  • Super Alloy Power II uses premium alloy components to reinforce overall graphics card reliability.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and lets you stream your gameplay instantly.
  • Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight.
  • Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct.
  • Strix is in your blood, as it is in ours.
ASUS STRIX R9 380X delivers pumped gaming performance and extreme reliability

Blazing Fast. Armor-Protected. Super-Cool

ASUS STRIX R9 380X gaming graphics cards packed with exclusive ASUS technologies, including DirectCU II with Dual Wing-Blade 0dB Fan Design for maximum air flow up to 30% cooler and 3X quieter performance. This card features exclusive Super Alloy Power II ensures heightened stability and durability, It also has GPU Tweak II with Xsplit Gamecaster, provides intuitive performance tweaking and lets you stream your gameplay instantly.
Blazing Fast. Armor-Protected. Super-Cool

Play Silent

Dual Wing-blade 0dB Fan Design. Max Air Flow with 105% More Air Pressure
DirectCU II features dual 0dB fans engineered with a patented, new wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards. The 0dB fans also let you enjoy complete silence when idle - because the fan stops completely when the GPU temperature remains below a set level
Play Silent

Super Alloy Power II

Premium Alloy Components
ASUS engineers have integrated premium alloy components into their graphics card designs to reinforce overall reliability. Super Alloy Power II components greatly enhance efficiency, reduce power loss, provide 2X reduced component buzzing while under full load, and achieve thermal levels that are approximately 50% cooler than previous designs.
Super Alloy Power II

Game Your Way

GPU Tweak II with XSplit Gamecaster. Tweak Till Your Heart's Content
Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes system performance by removing redundant processes and allocating all available resources automatically. XSplit Gamecaster lets you easily stream or record your gameplay right from a convenient, in-game overlay.
Game Your Way