Supports Power over Ethernet (PoE), 4K x 2K Resolutions and Compatibility

This extender kit features built-in PoE technology, which powers the receiver over Cat5e/6/6a cable, eliminating the need for an external power source.

The BHDBT-K-SPI extends an Ultra High Definition 3840 x 2160 (4K x 2K) signal up to 130 ft. or a 1920 x 1080 (1080p) HDMI signal @ 60 Hz up to 230 ft. With the BHDBT-K-SPI, you have the flexibility to house the source devices in a secure, remote location while still delivering the signals to devices in another area.

Designed to deliver high-quality results, the BHDBT-K-SPI supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio. This extender kit is compatible with 3D video, EDID and HDCP 2.0.

Transmits Serial Signals and IR Control, Plug-and-Play and 1-Year Warranty

Serial signals and IR control signals travel over a single Cat5e/6/6a cable along with HDMI video. This eliminates cable clutter and reduces installation costs. The BHDBT-K-SPI supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors. Two-way 39 KHz IR remote control functionality allows use of an HDMI source’s remote control in the same location as a monitor connected to the receiver.

The BHDBT-K-SPI does not require software or drivers, making setup simple. It includes mounting hardware for wall, rack and pole installations. Locking HDMI ports on the transmitter and receiver units prevent disconnection when used with HDMI cables with locking connectors, such as Tripp Lite’s P569-006-LOCK HDMI cables.

The BHDBT-K-SPI comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The BHDBT-K-SPI is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.