TRENDnet's hot-pluggable TEG-10GBSR, 10GBASE-SR SFP+ Multi Mode LC Module, works with a MSA compliant SFP+ slot. This Multi Mode transceiver spans distances up to 300 meters (984 feet), comes with a LC duplex connector, and supports up to 10.5 Gbps networking throughput speeds. Digital Diagnostics Monitoring (DDM) captures critical device parameters such as transmit/receive power, temperature, and voltage.

  • Hot-pluggable SFP+ transceiver
  • SFP+ MSA compliant
  • Supported throughput up to 10.5 Gbps
  • Multi Mode fiber for distances up to 300 m (984 feet)
  • 850 nm wavelength
  • Duplex LC connector
  • Digital Diagnostics Monitoring (DDM) support
  • Operating temperature: 0 to 70 °C (32 to 158 °F)
  • Single 3.3 V power supply
  • NDAA / TAA compliant (U.S. and Canada only)

Fiber Wavelength

Compatible with Multi Mode 850 nm transmissions

Fiber Distance

Supports networking for distances
up to 300 meters (984 feet)

Fiber Port

LC-type duplex connector

Hot-Pluggable SFP+

Hot-pluggable SFP+ transceiver works with a MSA compliant SFP+ slot

DDM Support

Digital Diagnostics Monitoring (DDM) captures critical device parameters such as transmit/receive power, temperature, and voltage

Power Supply

Single 3.3 volt power supply

Operating Temperature

Rated for an operating temperature range of 0 to 70 °C (32 to 158 °F)o.

Standards

Compliant with SFF-8431, SFF-8432, SFF-8472, FC-PI-4,10G FC, and IEEE802.3ae 10GBASE-SR

TRENDnet 10G Networking Ecosystem

TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.

Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.