TRENDnet’s Industrial 100Base-FX Single-Mode SC Fiber Converter (30 km, 18.6 mi.), model TI-F10S30, is a reliable IP50 rated single-mode SC-type media converter with hardened components rated for extreme industrial environments, and spans distances up to 30 km (18.64 mi.). The front panel DIP switches control Link Fault Pass Through (LFPT), and setting the device to switch/converter mode.
Networks devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.
1 x 100Mbps Ethernet port and 1
x single-mode SC-type port
6kV Ethernet surge protection
Dip Switches1: LFPT (Link Fault Pass Through)on/off (default ON) 2: Converter and Switch mode on/off (default Converter mode) |
|
DIN-Rail/Wall MountsIP50 rated metal enclosure with included DIN-rail and wall mount hardware |
Extreme TemperaturAn extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations inindustrial environments withintense hot or cold conditions |
|
Electro Magnetic ComplianceComplies with industrial EMS
|
|
GroundingGrounding point protects
|
|
Shock and Vibration ResistantRated for shock (EN 60068-2-27),
|
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Fiber |
|
| DIP Switch |
|
| Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|