TRENDnet’s Industrial 100Base-FX Multi-Mode SC Fiber Converter (2 km, 1.24 mi.), model TI-F10SC, is a reliable IP50 rated multi
mode SC-type media converter with hardened components rated for extreme industrial environments and spans distances up to 2km
(1.24 mi.). The front panel DIP switches control Link Fault Pass Through (LFPT), and setting the device to switch/converter mode.
Industrial Applications
Networks devices for manufacturing,
general industrial, warehousing,
surveillance, and corporate
applications.
Front Panel Switches
The industrial multi-mode media
converter’s front panel DIP switches
quickly allow switching between switch/
converter modes, and enable or disable
Link Fault Pass Through (LFPT).
Industrial Hardened Design
Rugged IP50-rated housing with a high
degree of vibration and shock
resistance, and an operating
temperature range of -40° – 75° C (-40° – 167° F).
Network Ports1 x 100Mbps Ethernet port and 1
|
|
6kV Ethernet surge protection
Dip Switches
on/off (default ON) 2: Converter and Switch mode on/off (default Converter mode) |
|
IP50 rated metal enclosure with
included DIN-rail and wall
mount hardware
An extreme operating temperature
range of -40° – 75° C (-40° – 167°
F) allows for installations in
industrial environments with
intense hot or cold conditions
Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-31), and
vibration (EN 60068-2-6
Complies with industrial EMS
certifications ESD (IEC 61000-4
2);
Contact: 6kV, Air: 8kV; EFT (IEC
61000-4-4): Power 2kV, Signal:
2kV; Surge (IEC 61000-4-5):
Power: 2kV, Signal: 2kV
Grounding point protects
equipment from external electrical
surge
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Fiber |
|
| DIP Switch |
|
| Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.