TRENDnet's TI-IG60 is a reliable IP30 rated Industrial Gigabit UPoE Injector with hardened components rated for extreme industrial environments. Connect the TI-IG60 to a non-PoE Gigabit switch and then run an Ethernet cable up to 100 meters (328 ft.) to network a PoE device. The TI-IG60 supplies power to a PoE (up to 15 W), PoE + (up to 30 W), high power PoE+ (36 W), or 60 Watt PoE device. Dual redundant power inputs (power supply sold separately: TI-S15052, TI-S12048) with overload current protection support zero downtime applications. Both DIN-rail and wall mount hardware is included.

Plug and Play

Plug and play PoE network devices

UPoE

Supplies power to a PoE (up to 15 W), PoE + (up to 30 W), high power PoE+ (36 W), or 60 Watt PoE device

Gigabit Ports

1 x Gigabit Ethernet port and 1 x PoE+ Gigabit Ethernet port

Extension Distance

Extends a PoE network connection up to 100 meters (328 ft.)

DIP Switches

  • DIP Switch 1: 2- pair PoE/PoE+ or 4-pair 60/72 Watt PoE
  • DIP Switch 2: Mode A (endspan PD support) or Mode B (midspan PD support)
  • DIP Switch 3: PoE+ (30 Watt) or high power PoE+ (36 Watt)
  • DIP Switch 4: Reserved

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Redundant Power

Dual redundant power inputs with overload current protection (power supply sold separately: model TI-S15052, TI-S12048)

Extreme Temperatures

Hardened converter is rated for an operating temperature range of -40 to 75 ºC (-40 to 167 ºF)

Electro Magnetic Compliance

Complies with FCC Part 15 Subpart B Class A and CE EN 55022 Class A standards

Certifications

Rated for information technology (ITE) equipment (EN55022/24) and industrial, scientific, and medical (ISM) Equipment (EN55011)

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)

Grounding Point

Grounding point protects equipment from external electrical surges

LED indicators

LED indicators confirm PoE and network connectivity

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 1 x Gigabit port
  • 1 x PoE+ Gigabit port
  • 4-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Special Features
  • Hardened components rated for extreme temperatures
  • Dual redundant power inputs
  • Auto-Negotiation
  • ESD 8 KV and Surge 6 KV protection
Power
  • Input: 48 – 56 V DC
  • Compatible power supply: TI-S15052, TI-S12048 (sold separately)
  • Consumption: Max. 72 Watts
PoE
  • PoE budget: 60 Watts
  • Pin 1,2 for power+ and pin 3,6 for power- (mode A)
  • Pin 4,5 for power+ and pin 7,8 for power- (mode B)
DIP Switch
  • 2 pairs (30 / 36 watts) or 4 pairs (60 / 72 watts)
  • Mode A or Mode B
  • High or standard power
  • Reserved (no function)
Terminal Block
  • Redundant power inputs, 4 pin
  • Wire range: 0.34 mm^2 to 2.5 mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5 Nm / 0.56 Nm
  • Wire strip length: 7 – 8 mm
MTBF
  • 510,304 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • 8 KV ESD protection
  • 6 KV surge protection
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 104 x 82 x 32 mm. (4.1 x 3.2 x 1.2 in.)
Weight
  • 138 g (4.8 oz.)
Certifications
  • CE
  • FCC
  • IEC EN60950-1
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • 3 year

PACKAGE CONTENTS

  • TI-IG60
  • Quick Installation Guide
  • Removable terminal block
  • DIN-rail and wall mount kit

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.

Hardened Industrial 60 Watt Gigabit UPoE Injector

  • Hardened IP30 rated Gigabit PoE Injector
  • PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power
  • Network a PoE device located up to 100 meters (328 ft.) away
  • Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
  • Dual redundant power inputs with overload current protection
  • Includes DIN-rail and wall mounts
  • Power supply sold separately (model TI-S15052, TI-S12048)
  • NDAA / TAA compliant