Supplies power to a PoE (up to 15.4W) or PoE+ (up to 30W) device
1 x Gigabit port and 1 x gigabit PoE+ port
Provides a PoE network connection up to 100m (328 ft.) away from the industrial PoE injector
LED indicators on the industrial PoE injector conveys power and PoE connectivity
Operates within an extreme operating temperature range of -40° – 75° C (-40° – 167° F)
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-31), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2): Level 3 Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power 2kV, Signal: 1kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 6kV
Industrial PoE injector features grounding point to protect equipment from external electrical surges
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Power
|
|
|
PoE
|
|
|
Terminal Block
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions (L x W x H)
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.