V-1HD HD Video Switcher

  • 4 HDMI inputs
  • Supports up to Full HD 1080p
  • Easy to Use Interface
  • Picture-in-picture and split functions
  • Two EFFECTS knobs deliver genuine visual performance
  • Full 12 Channel Audio Mixer Included
  • Easy to Operate with Hardware Controls
  • Two HDMI Outputs
  • Remote Control via USB or MIDI Connection
V-1HD HD Video Switcher

Feature packed and easy to use for high-quality HD video results

For creative live event video switching, the V-1HD includes a advanced video effects for transforming video into creative visuals to support all kinds of performances. Output of your video mix is as simple as connecting the HDMI output to a projector or screen at an event and you can even connect a recorder for capturing your event or production.
Feature packed and easy to use for high-quality HD video results

Preview Output

The four-way multi-view preview screen shows all four input sources on a single display for confident moniotoring. A red border shows the video currently being output and a green one indicates the video to be output next. There are three types of view modes available for the preview output which are Multi-view, Output (as a secondary program output) and Preview. The on-screen display can be turned on or off.
Preview Output

Easy to Operate with Hardware Controls

Basic operations can be done by operating the buttons and the T-Fader on the unit. To make detailed settings you just need to connect a monitor to the preview connector.
Easy to Operate with Hardware Controls

4 HDMI Inputs

The V-1HD has 4 HDMI input connectors compatible with a variety of equipment. The V-1HD supports 1080p/1080i/720p video resolutions. Devices outputting the same resolution can be input regardless of what type of device they are. Both progressive and interlace signals can be input allowing for both 1080i and 1080p signals to be used at the same time.
4 HDMI Inputs