Overview

The 6-Port Fast Ethernet PoE+ Switch, model TPE-S50, delivers data and power over existing Ethernet cables to Power over Ethernet (PoE) devices, such as access points, VoIP phones, and IP Cameras. The desktop switch supports both PoE (802.3af) and PoE+ (802.3at) devices with a 60W PoE budget. Plug and play this sturdy metal switch for reliable high speed PoE networking. Its fanless design is ideal for quiet environments that require silent operation.

PoE+ Power

A 60W PoE power budget supplies up to four Power over Ethernet devices.

Fast Ethernet

Six Fast Ethernet ports provide a 1.2Gbps switching capacity to support edge network installations.

Compact Design

With a compact and lightweight housing design, this switch is well-suited for desktop installations. Its fanless design is perfect for quiet environments that require silent operation.

PoE+

Supplies up to 30W of PoE+ power per PoE port with a 60W power budget

Ports

Four Fast Ethernet PoE+ ports and two Fast Ethernet ports

Switching Capacity

1.2Gbps switching capacity

Housing

Wall mountable metal housing

6-Port Fast Ethernet PoE+ Switch

  • Easy installation
  • 4 x Fast Ethernet PoE+ ports and 2 x Fast Ethernet ports
  • 1.2Gbps switching capacity
  • 60W PoE budget
  • Wall mountable design
  • Sturdy metal switch
  • Use with TRENDnet's PoE splitter to network and power non-PoE devices
  • NDAA compliant
  • Lifetime Warranty

SPECFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 4 x Fast Ethernet PoE+ ports
  • 2 x Fast Ethernet ports
  • LED indicators
  • Wall mountable
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
Performance
  • Data RAM Buffer: 56KB
  • Switch Fabric: 1.2Gbps
  • MAC Address Table: 1K entries
  • Jumbo Frame: 15KB
  • Forwarding rate: 0.89Mpps (64-byte packet size)
AC Power
  • Input: 100 – 240V AC, 50/60Hz, 1.5A, internal power supply
  • Max. consumption: 1.5W (no PD)
PoE
  • PoE budget: 60W
  • Mode A: Pins 1, 2, 3, and 6 for power
  • Over current protection
  • Short circuit protection
MTBF
  • > 500,000 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 140 x 75 x 28mm (5.5 x 3 x 1.1 in.)
Weight
  • 340g (12 oz.)
Certifications
  • CE
  • FCC

PACKAGE CONTENTS
  • TPE-S50
  • Quick Installation Guide
  • Power Cord