Connect up To 4 USB Devices Through a Single USB Port on a Computer

Give Your Computer Additional USB 2.0 Ports with High-Speed Data Transfer

Connect the U222-004-R to your computer and you’ve got 4 downstream ports for fast, efficient data transfers at speeds up to 480 Mbps. And the U222-004-R is backward compatible with USB 1.1 devices, which means you can keep using older peripherals while getting maximum high-speed performance from new devices. This makes the U222-004-R ideal for a wide range of USB devices, including flash drives, external hard drives, external DVD players, MP3 players and digital cameras.

With its superior design and construction, the U222-004-R is ideal for multimedia and other high-end applications that require fast, clear transmission that is free of line noise and other interference. It meets or exceeds USB 2.0 specifications for high-speed (up to 480 Mbps) data transfer and is backward compatible with USB 1.1 applications.

Compact, Portable Design, Plug-and-Play Installation

The U222-004-R is designed to work with both desktop computer setups and portable notebook computers. It’s small and light enough to fit in a briefcase or notebook case-giving you the convenience of multiple USB ports no matter where life takes you.

The U222-004-R provides plug-and-play convenience, with no special software or complicated setup procedures required. The U222-004-R also features hot-swappable functionality, allowing you to add or remove a device at any time without powering down the computer. The U222-004-R is bus powered via the computer’s USB port, and for most applications no external power is required. The included power adapter connects to the hub’s Micro-USB B (female) port and enables connection of power-hungry devices.

Broad Compatibility, Three-Year Warranty and Environmentally Responsible Design

The U222-004-R is compatible with most operating systems and both USB 2.0 and USB 1.1 applications.

The U222-004-R is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty.