Supply Safe Medical-Grade Power to Lab, Imaging and Other Electric Components Mounted to an IV Pole or Crash Cart in a Patient Care Area

  • UL 1363A power strip for use inside and outside patient care vicinities
  • 6 hospital-grade NEMA 5-20R-HG outlets
  • Locking safety covers block access to unused outlets to ensure proper use
  • Hospital-grade NEMA 5-20P-HG plug with 15 ft. power cord
  • Switchless design helps prevent accidental shutdowns

6-Outlet 20A Medical-Grade Power Strip with 15 ft. Cord Approved for Patient Care Vicinities

Tripp Lite’s PS615HG20AOEM supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations inside and outside patient care vicinities. This includes operating rooms, therapy rooms, imaging environments and administrative areas. This 120V power strip features six NEMA 5-20R-HG hospital-grade outlets. An extra-long 15-foot power cord with NEMA 5-20P-HG hospital-grade plug provides great flexibility in placing the power strip in relationship to a compatible AC outlet.

Long Cord Provides Enhanced Mobility

The length provided by the 15-ft. power cord allows for flexibility when putting together a mobile healthcare workstation. The PS615HG20AOEM can be mounted in a different area—or a completely different room—from where it draws AC power, putting you in control of getting reliable power service where you need it most. The cord comes with a NEMA 5-20P-HG hospital-grade plug.

Premium Safety Features and a Durable, Heavy-Duty Housing

Integrated, locking safety covers protect unused outlets. The switchless design prevents accidental shutoff and built-in, dual re-settable 20A circuit breakers immediately shut off AC input to the PS615HG20AOEM when it detects that the equipment load is drawing too much power. The PS615HG20AOEM’s rugged, all-metal housing is durably constructed and manufactured in compliance with UL 1363A specifications for use on mobile carts and IV poles. When properly mounted in a movable equipment assembly, the PS615HG20AOEM is approved for use in patient-care vicinities.