Universal Pivot Wall/Ceiling Speaker Mounts (One Pair) for Speakers up to 8lb (3.6kg)

The Peerless-AV® Universal Pivot Wall/Ceiling Speaker Mounts offer versatile placement options for any application. Whether it’s going on a wall or ceiling, effortlessly tilt, pivot, or rotate the speaker to your desired position. These speaker mounts also include hardware for attachment to wood, concrete/cinder block, or drywall. The PSP2 supports smaller speakers up to 8lb and can accommodate speakers with keyhole and threaded inserts.


Features

  • Mounts to wall or ceiling, providing installation flexibility
  • Universal design accommodates most speaker sizes
  • Each individual speaker mount supports up to 8lbs
  • Adjust the tilt/swivel of your speaker up to ±90° or rotate 360°
  • 1-2 and 4 hole included mounting adaptors accommodate speakers with keyhole and threaded inserts
  • Includes 2.25" ceiling extension adaptor
  • Easy tilt, pivot, and rotation adjustment allows for optimal speaker positioning whether on wall or ceiling
  • Wood stud, concrete, cinder block or drywall installation all possible with included hardware