Paramount™ Articulating Wall Mount for 22" to 43" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PA740, extend the display up to 14.91" (379mm) or fully-retract it to just 2.8" (71mm) from the wall for the perfect viewing angle. The Hook-and-Hang™ system offers easy, one-person installation of the display. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.

Features

  • Accommodates 100 x 100, 200 x 100, or 200 x 200mm VESA® mounting patterns
  • Extends 14.91" (379mm) from the wall
  • Retracts 2.80" (71mm) to save space
  • +15/-5° of tilt for optimal viewing angles
  • ±5° of roll for post installation display leveling
  • Up to ±90° of pivot
  • Design is UL listed and tested to four times stated load capacity
  • Hook-and-Hang™, one-person display installation
  • Lock the display at any angle with the ratcheting handle
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Mounts to wood stud, concrete, cinder or breeze block